DDA142JH-7 is a PNP pre-biased dual surface mount transistor in an SOT-563 package, measuring 1.60 mm × 1.20 mm × 0.60 mm, with built-in biasing resistors of 0.47 kΩ and 10 kΩ. It has a maximum collector current of -100 mA, a power dissipation of 150 mW, and a thermal resistance of 833 °C/W. The device operates from -55 °C to +150 °C and meets RoHS and UL 94 V-0 standards, with moisture sensitivity level 1 per J-STD-020. It is supplied in 3,000-unit tape and reel packaging.
Bipolar Transistors - Pre-Biased 150MW 0.47K10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDA142JH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |