The DDA122TH-7 is a PNP pre-biased dual surface mount transistor in an SOT-563 package, measuring 1.60mm x 1.20mm x 0.60mm. It features a built-in biasing resistor with R1 = 0.22kΩ and R2 open, designed for small signal applications. The device has a maximum collector current of -100mA, a power dissipation of 150mW, and a thermal resistance of 833°C/W. It operates over a junction temperature range of -55°C to +150°C and meets RoHS and UL 94 V-0 standards. The package is moisture sensitive level 1 per J-STD-020 and is supplied in a 3,000-piece tape and reel configuration.
Bipolar Transistors - Pre-Biased 150MW 0.22K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDA122TH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |