The DDA122LH-7 is a PNP pre-biased dual surface mount transistor in a SOT-563 package, measuring 1.60 mm × 1.20 mm × 0.20 mm, with built-in biasing resistors of 0.22 kΩ and 10 kΩ. It supports a maximum supply voltage of -50 V, an output current of -100 mA, and a power dissipation of 150 mW. The device operates over a temperature range of -55°C to +150°C and meets RoHS and UL 94 V-0 standards. Moisture sensitivity is rated at Level 1 per J-STD-020, with matte tin finished terminals solderable per MIL-STD-202. The part is supplied in tape and reel packaging with 3,000 units per reel.
Bipolar Transistors - Pre-Biased 150MW 0.22K10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDA122LH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |