Complementary NPN/PNP pre-biased dual surface mount transistors in an SOT-363 package, with built-in biasing resistors, rated for a supply voltage of ±50 V, collector current of ±100 mA, and power dissipation of 200 mW. The NPN section has a collector-emitter breakdown voltage of 40 V and base-emitter breakdown voltage of 5 V; the PNP section has matching reverse polarity ratings. Thermal resistance is 625 °C/W, operating temperature range is -55 to +150 °C, and the device meets UL 94 V-0 flammability, RoHS, and J-STD-020C moisture sensitivity level 1 standards.
Bipolar Transistors - Pre-Biased 200MW 0.47K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DCX142TU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |