The DCX142JH-7 is a complementary NPN/PNP pre-biased dual transistor in an SOT-563 package, measuring 1.60 mm × 1.20 mm × 0.20 mm, designed for low-power switching applications. It features built-in biasing resistors with R1 = 0.47 kΩ and R2 = 10 kΩ. The device supports a maximum collector current of ±100 mA and a power dissipation of 150 mW, with a thermal resistance of 833 °C/W. Operating temperature ranges from -55 °C to +150 °C. The package is molded plastic with UL 94 V-0 flammability rating, lead-free, RoHS compliant, and rated as a "Green" device per Halogen and Antimony-free standards. It is supplied in tape and reel packaging with 3,000 units per reel.
Bipolar Transistors - Pre-Biased 150MW 0.47K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DCX142JH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |