The DCX122TU-7-F is a complementary NPN/PNP pre-biased dual surface mount transistor in an SOT-363 package, with a case material compliant with UL 94 V-0 and moisture sensitivity level 1 per J-STD-020C. It features built-in biasing resistors with R1 = 0.22 kΩ and R2 open, rated for a maximum supply voltage of 50 V (NPN) or -50 V (PNP), output current of ±100 mA, and power dissipation of 200 mW per element with thermal resistance of 625 °C/W. The operating and storage temperature range is -55 to +150 °C. The device is RoHS compliant and marked as a "Green" product. The gain-bandwidth product is 200 MHz, and the DC current transfer ratio (hFE) ranges from 100 to 600 at IC = 1 mA and VCE = 5 V.
Bipolar Transistors - Pre-Biased 200MW 0.22K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DCX122TU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |