DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DCP51-16-13 DCP51-16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 013865-DCP51-16-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51-16 Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-10 E6327; BCP 51-16 E6327; BCP51/A; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 013865-DCP51-16-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51-16 Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-10 E6327; BCP 51-16 E6327; BCP51/A; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DCP51-16-13 - 013865-DCP51-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP51-16-13
013865-DCP51-16-13
TRANSISTORS - Transistors (BJT) - Single - DCP51-16-13 013865-DCP51-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013865-DCP51-16-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51-16 Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-10 E6327; BCP 51-16 E6327; BCP51/A; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013865-DCP51-16-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: DCP51-16
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-10 E6327; BCP 51-16 E6327; BCP51/A;
Introduction Date: July 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 013865-DCP51-16-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DCP51-16-13
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 10125FC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL
View Details
Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details