DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DCP51-13 DCP51-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 013864-DCP51-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-16 E6433XT; BCP5116E6433HTMA1; BCP51H6327XTSA1; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 013864-DCP51-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-16 E6433XT; BCP5116E6433HTMA1; BCP51H6327XTSA1; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DCP51-13 - 013864-DCP51-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCP51-13
013864-DCP51-13
TRANSISTORS - Transistors (BJT) - Single - DCP51-13 013864-DCP51-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013864-DCP51-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: DCP51 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-16 E6433XT; BCP5116E6433HTMA1; BCP51H6327XTSA1; Introduction Date: July 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 013864-DCP51-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: DCP51
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCP 51-16 E6327XT; BCP 51-16 E6433XT; BCP5116E6433HTMA1; BCP51H6327XTSA1;
Introduction Date: July 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 013864-DCP51-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DCP51-13
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204GU12-Q100X - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
View Details
5 suppliers
Translator ICs - 216318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details