DIODES Incorporated Esd Protection Diode, Tsot-25; Clamping Voltage Vc Max Diodes Inc. D5V0L4B5TS-7

Description
ESD PROTECTION DIODE, TSOT-25; Clamping Voltage Vc Max:14V; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Un RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, TSOT-25; Clamping Voltage Vc Max:14V; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Un RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, Tsot-25; Clamping Voltage Vc Max Diodes Inc. - 07AH3838 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tsot-25; Clamping Voltage Vc Max Diodes Inc.
07AH3838
Esd Protection Diode, Tsot-25; Clamping Voltage Vc Max Diodes Inc. 07AH3838
ESD PROTECTION DIODE, TSOT-25; Clamping Voltage Vc Max:14V; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Un RoHS Compliant: Yes

ESD PROTECTION DIODE, TSOT-25; Clamping Voltage Vc Max:14V; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Un RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH3838
Product Name Esd Protection Diode, Tsot-25; Clamping Voltage Vc Max Diodes Inc.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Very low harmonic distortion bidirectional ESD protection diode - PESD24VY1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details