DIODES Incorporated Connectors,Interconnects D5V0FA1B2WS-7

Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 168V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 1500W (1.5kW)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 168V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 1500W (1.5kW)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 168V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 1500W (1.5kW)

Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 168V
Voltage - Clamping (Max) @ Ipp: 137V
Current - Peak Pulse (10/1000µs): 10A
Power - Peak Pulse: 1500W (1.5kW)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details