DIODES Incorporated Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc. D5V0F4U6SO-7

Description
ESD PROTECTION DEVICE, SOT-26; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-26; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DEVICE, SOT-26; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-26; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc. - 07AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc.
07AH3833
Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc. 07AH3833
ESD PROTECTION DEVICE, SOT-26; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-26; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, SOT-26; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-26; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH3833
Product Name Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24VQC-QZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details