DIODES Incorporated Single Zener Diodes D3Z8V2BF-7

Description
Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-D3Z8V2BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z8V2BF-7TR-ND
Single Zener Diodes 31-D3Z8V2BF-7TR-ND
Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z8V2BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z8V2BF-7CT-ND
Single Zener Diodes 31-D3Z8V2BF-7CT-ND
Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z8V2BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z8V2BF-7DKR-ND
Single Zener Diodes 31-D3Z8V2BF-7DKR-ND
Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Zener Diode 8.19V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
8.19V 400MW Zener Diode - 287-D3Z8V2BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.19V 400MW Zener Diode
287-D3Z8V2BF-7
8.19V 400MW Zener Diode 287-D3Z8V2BF-7
DIODE ZENER 8.19V 400MW SOD323F Product overview: D3Z8V2BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.19V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.19V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z8V2BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.19V 400MW SOD323F Product overview: D3Z8V2BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.19V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.19V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z8V2BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367632-D3Z8V2BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367632-D3Z8V2BF-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367632-D3Z8V2BF-7
Win Source Part Number: 1367632-D3Z8V2BF-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Base Product Number: D3Z8V2 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 500 nA @ 5 V Power - Max: 400 mW Voltage - Zener (Nom) (Vz): 8.19 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1367632-D3Z8V2BF-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Base Product Number: D3Z8V2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 500 nA @ 5 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 8.19 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
D3Z8V2BF-7
Zener Diodes D3Z8V2BF-7
Zener Diodes 400mW 8.19V Zener ZENER DIODE

Zener Diodes 400mW 8.19V Zener ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z8V2BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z8V2BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z8V2BF-7
DIODE ZENER 8.19V 400MW SOD323F

DIODE ZENER 8.19V 400MW SOD323F

Supplier's Site
DIODE ZENER 8.19V 400MW SOD323F - 233-D3Z8V2BF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.19V 400MW SOD323F
233-D3Z8V2BF-7
DIODE ZENER 8.19V 400MW SOD323F 233-D3Z8V2BF-7
DIODE ZENER 8.19V 400MW SOD323F

DIODE ZENER 8.19V 400MW SOD323F

Supplier's Site
Single Zener Diodes - D3Z8V2BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z8V2BF-7
Single Zener Diodes D3Z8V2BF-7
DIODE ZENER 8.19V 400MW SOD323F

DIODE ZENER 8.19V 400MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-D3Z8V2BF-7TR-ND 287-D3Z8V2BF-7 1367632-D3Z8V2BF-7 D3Z8V2BF-7 D3Z8V2BF-7 233-D3Z8V2BF-7 D3Z8V2BF-7
Product Name Single Zener Diodes 8.19V 400MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 8.19V 400MW SOD323F Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 8.19 volts 8.19 volts 8.19 volts 8.19 volts 8.19 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data