DIODES Incorporated 6.79V 400MW Zener Diode D3Z6V8BF-7

Description
DIODE ZENER 6.79V 400MW SOD323F Product overview: D3Z6V8BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z6V8BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.79V 400MW SOD323F Product overview: D3Z6V8BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z6V8BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.79V 400MW Zener Diode - 287-D3Z6V8BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.79V 400MW Zener Diode
287-D3Z6V8BF-7
6.79V 400MW Zener Diode 287-D3Z6V8BF-7
DIODE ZENER 6.79V 400MW SOD323F Product overview: D3Z6V8BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z6V8BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.79V 400MW SOD323F Product overview: D3Z6V8BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z6V8BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z6V8BF-7 - 1032200-D3Z6V8BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z6V8BF-7
1032200-D3Z6V8BF-7
Diodes - Zener - Single - D3Z6V8BF-7 1032200-D3Z6V8BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032200-D3Z6V8BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.79V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032200-D3Z6V8BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.79V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 31-D3Z6V8BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z6V8BF-7TR-ND
Single Zener Diodes 31-D3Z6V8BF-7TR-ND
Zener Diode 6.79V 400mW ±2% Surface Mount SOD-323F

Zener Diode 6.79V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z6V8BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z6V8BF-7DKR-ND
Single Zener Diodes 31-D3Z6V8BF-7DKR-ND
Zener Diode 6.79V 400mW ±2% Surface Mount SOD-323F

Zener Diode 6.79V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
D3Z6V8BF-7
Zener Diodes D3Z6V8BF-7
Zener Diodes 400mW 6.79V Zener ZENER DIODE

Zener Diodes 400mW 6.79V Zener ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z6V8BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z6V8BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z6V8BF-7
DIODE ZENER 6.79V 400MW SOD323F

DIODE ZENER 6.79V 400MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z6V8BF-7 1032200-D3Z6V8BF-7 31-D3Z6V8BF-7TR-ND D3Z6V8BF-7 D3Z6V8BF-7
Product Name 6.79V 400MW Zener Diode Diodes - Zener - Single - D3Z6V8BF-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 6.79 volts 6.79 volts 6.79 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data