DIODES Incorporated 4.03V 400MW Zener Diode D3Z3V9BF-7

Description
DIODE ZENER 4.03V 400MW SOD323F Product overview: D3Z3V9BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.03V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.03V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V9BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.03V 400MW SOD323F Product overview: D3Z3V9BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.03V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.03V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V9BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.03V 400MW Zener Diode - 287-D3Z3V9BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.03V 400MW Zener Diode
287-D3Z3V9BF-7
4.03V 400MW Zener Diode 287-D3Z3V9BF-7
DIODE ZENER 4.03V 400MW SOD323F Product overview: D3Z3V9BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.03V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.03V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V9BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.03V 400MW SOD323F Product overview: D3Z3V9BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.03V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.03V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V9BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z3V9BF-7 - 800881-D3Z3V9BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z3V9BF-7
800881-D3Z3V9BF-7
Diodes - Zener - Single - D3Z3V9BF-7 800881-D3Z3V9BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800881-D3Z3V9BF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 400mW Voltage - Zener (Nom) (Vz): 4.03V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 90 Ohms Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 3μA at 1V Part Number Series: D3Z3V9

Manufacturer: Diodes Incorporated
Win Source Part Number: 800881-D3Z3V9BF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 400mW
Voltage - Zener (Nom) (Vz): 4.03V
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 3μA at 1V
Part Number Series: D3Z3V9

Buy Now
Single Zener Diodes - 31-D3Z3V9BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V9BF-7TR-ND
Single Zener Diodes 31-D3Z3V9BF-7TR-ND
Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z3V9BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V9BF-7CT-ND
Single Zener Diodes 31-D3Z3V9BF-7CT-ND
Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z3V9BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V9BF-7DKR-ND
Single Zener Diodes 31-D3Z3V9BF-7DKR-ND
Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Zener Diode 4.03V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
D3Z3V9BF-7
Zener Diodes D3Z3V9BF-7
Zener Diodes 400mW 4.03V Zener ZENER DIODE

Zener Diodes 400mW 4.03V Zener ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z3V9BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z3V9BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z3V9BF-7
DIODE ZENER 4.03V 400MW SOD323F

DIODE ZENER 4.03V 400MW SOD323F

Supplier's Site
Single Zener Diodes - D3Z3V9BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z3V9BF-7
Single Zener Diodes D3Z3V9BF-7
DIODE ZENER 4.03V 400MW SOD323F

DIODE ZENER 4.03V 400MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z3V9BF-7 800881-D3Z3V9BF-7 31-D3Z3V9BF-7TR-ND D3Z3V9BF-7 D3Z3V9BF-7 D3Z3V9BF-7
Product Name 4.03V 400MW Zener Diode Diodes - Zener - Single - D3Z3V9BF-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 4.03 volts 4.03 volts 4.03 volts 4.03 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data