DIODES Incorporated 3.43V 400MW Zener Diode D3Z3V3BF-7

Description
DIODE ZENER 3.43V 400MW SOD323F Product overview: D3Z3V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.43V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.43V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V3BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.43V 400MW SOD323F Product overview: D3Z3V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.43V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.43V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V3BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.43V 400MW Zener Diode - 287-D3Z3V3BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.43V 400MW Zener Diode
287-D3Z3V3BF-7
3.43V 400MW Zener Diode 287-D3Z3V3BF-7
DIODE ZENER 3.43V 400MW SOD323F Product overview: D3Z3V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.43V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.43V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V3BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.43V 400MW SOD323F Product overview: D3Z3V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.43V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.43V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z3V3BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z3V3BF-7 - 101159-D3Z3V3BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z3V3BF-7
101159-D3Z3V3BF-7
Diodes - Zener - Single - D3Z3V3BF-7 101159-D3Z3V3BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 101159-D3Z3V3BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.43V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 101159-D3Z3V3BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.43V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 31-D3Z3V3BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V3BF-7TR-ND
Single Zener Diodes 31-D3Z3V3BF-7TR-ND
Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z3V3BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V3BF-7DKR-ND
Single Zener Diodes 31-D3Z3V3BF-7DKR-ND
Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z3V3BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z3V3BF-7CT-ND
Single Zener Diodes 31-D3Z3V3BF-7CT-ND
Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Zener Diode 3.43V 400mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z3V3BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z3V3BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z3V3BF-7
DIODE ZENER 3.43V 400MW SOD323F

DIODE ZENER 3.43V 400MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
D3Z3V3BF-7
Zener Diodes D3Z3V3BF-7
Zener Diodes 400mW 3.43V Zener ZENER DIODE

Zener Diodes 400mW 3.43V Zener ZENER DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z3V3BF-7 101159-D3Z3V3BF-7 31-D3Z3V3BF-7TR-ND D3Z3V3BF-7 D3Z3V3BF-7
Product Name 3.43V 400MW Zener Diode Diodes - Zener - Single - D3Z3V3BF-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 3.43 volts 3.43 volts 3.43 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7384982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details