Zener Diode 29.94V 400mW ±3% Surface Mount SOD-323F
Zener Diode 29.94V 400mW ±3% Surface Mount SOD-323F
Zener Diode 29.94V 400mW ±3% Surface Mount SOD-323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 115816-D3Z30BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 29.94V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 29.94V 400MW SOD323F Product overview: D3Z30BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 29.94V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 29.94V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z30BF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 29.94V 400MW SOD323F
Zener Diodes 400mW 29.94V Zener ZENER DIODE
DIODE ZENER 29.94V 400MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-D3Z30BF-7DKR-ND | 115816-D3Z30BF-7 | 287-D3Z30BF-7 | D3Z30BF-7 | D3Z30BF-7 | D3Z30BF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - D3Z30BF-7 | 29.94V 400MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| VZ | 29.94 volts | 29.94 volts | 29.94 volts | 29.94 volts |