DIODES Incorporated Single Zener Diodes D3Z2V7BF-7

Description
Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-D3Z2V7BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V7BF-7TR-ND
Single Zener Diodes 31-D3Z2V7BF-7TR-ND
Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z2V7BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V7BF-7CT-ND
Single Zener Diodes 31-D3Z2V7BF-7CT-ND
Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z2V7BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V7BF-7DKR-ND
Single Zener Diodes 31-D3Z2V7BF-7DKR-ND
Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.8V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
2.8V 400MW Zener Diode - 287-D3Z2V7BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8V 400MW Zener Diode
287-D3Z2V7BF-7
2.8V 400MW Zener Diode 287-D3Z2V7BF-7
DIODE ZENER 2.8V 400MW SOD323F Product overview: D3Z2V7BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.8V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.8V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V7BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.8V 400MW SOD323F Product overview: D3Z2V7BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.8V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.8V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V7BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z2V7BF-7 - 1032195-D3Z2V7BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z2V7BF-7
1032195-D3Z2V7BF-7
Diodes - Zener - Single - D3Z2V7BF-7 1032195-D3Z2V7BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032195-D3Z2V7BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.8V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032195-D3Z2V7BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.8V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z2V7BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z2V7BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z2V7BF-7
DIODE ZENER 2.8V 400MW SOD323F

DIODE ZENER 2.8V 400MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
D3Z2V7BF-7
Zener Diodes D3Z2V7BF-7
Zener Diodes 400mW 2.8V Zener ZENER DIODE

Zener Diodes 400mW 2.8V Zener ZENER DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-D3Z2V7BF-7TR-ND 287-D3Z2V7BF-7 1032195-D3Z2V7BF-7 D3Z2V7BF-7 D3Z2V7BF-7
Product Name Single Zener Diodes 2.8V 400MW Zener Diode Diodes - Zener - Single - D3Z2V7BF-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data