DIODES Incorporated 2.53V 400MW Zener Diode D3Z2V4BF-7

Description
DIODE ZENER 2.53V 400MW SOD323F Product overview: D3Z2V4BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.53V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.53V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V4BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.53V 400MW SOD323F Product overview: D3Z2V4BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.53V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.53V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V4BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.53V 400MW Zener Diode - 287-D3Z2V4BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53V 400MW Zener Diode
287-D3Z2V4BF-7
2.53V 400MW Zener Diode 287-D3Z2V4BF-7
DIODE ZENER 2.53V 400MW SOD323F Product overview: D3Z2V4BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.53V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.53V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V4BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.53V 400MW SOD323F Product overview: D3Z2V4BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.53V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.53V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z2V4BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z2V4BF-7 - 730496-D3Z2V4BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z2V4BF-7
730496-D3Z2V4BF-7
Diodes - Zener - Single - D3Z2V4BF-7 730496-D3Z2V4BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 730496-D3Z2V4BF-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±4% Voltage - Zener (Nom) (Vz): 2.53V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: D3Z2V4 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 400mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA Current - Reverse Leakage at Vr: 50μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 730496-D3Z2V4BF-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±4%
Voltage - Zener (Nom) (Vz): 2.53V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: D3Z2V4
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 400mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 50μA at 1V

Buy Now
Single Zener Diodes - 31-D3Z2V4BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V4BF-7TR-ND
Single Zener Diodes 31-D3Z2V4BF-7TR-ND
Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z2V4BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V4BF-7DKR-ND
Single Zener Diodes 31-D3Z2V4BF-7DKR-ND
Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z2V4BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z2V4BF-7CT-ND
Single Zener Diodes 31-D3Z2V4BF-7CT-ND
Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Zener Diode 2.53V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
D3Z2V4BF-7
Zener Diodes D3Z2V4BF-7
Zener Diodes 400mW 2.53V Zener ZENER DIODE

Zener Diodes 400mW 2.53V Zener ZENER DIODE

Buy Now Datasheet
Single Zener Diodes - D3Z2V4BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z2V4BF-7
Single Zener Diodes D3Z2V4BF-7
DIODE ZENER 2.53V 400MW SOD323F

DIODE ZENER 2.53V 400MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z2V4BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z2V4BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z2V4BF-7
DIODE ZENER 2.53V 400MW SOD323F

DIODE ZENER 2.53V 400MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z2V4BF-7 730496-D3Z2V4BF-7 31-D3Z2V4BF-7TR-ND D3Z2V4BF-7 D3Z2V4BF-7 D3Z2V4BF-7
Product Name 2.53V 400MW Zener Diode Diodes - Zener - Single - D3Z2V4BF-7 Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 2.53 volts 2.53 volts 2.53 volts 2.53 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data