DIODES Incorporated Diodes - Zener - Single - D3Z24BF-7 D3Z24BF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032194-D3Z24BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24.25V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032194-D3Z24BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24.25V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - D3Z24BF-7 - 1032194-D3Z24BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z24BF-7
1032194-D3Z24BF-7
Diodes - Zener - Single - D3Z24BF-7 1032194-D3Z24BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032194-D3Z24BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24.25V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032194-D3Z24BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24.25V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24.25V 400MW Zener Diode - 287-D3Z24BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.25V 400MW Zener Diode
287-D3Z24BF-7
24.25V 400MW Zener Diode 287-D3Z24BF-7
DIODE ZENER 24.25V 400MW SOD323F Product overview: D3Z24BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.25V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.25V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z24BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24.25V 400MW SOD323F Product overview: D3Z24BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.25V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.25V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z24BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-D3Z24BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z24BF-7CT-ND
Single Zener Diodes 31-D3Z24BF-7CT-ND
Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z24BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z24BF-7DKR-ND
Single Zener Diodes 31-D3Z24BF-7DKR-ND
Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z24BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z24BF-7TR-ND
Single Zener Diodes 31-D3Z24BF-7TR-ND
Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Zener Diode 24.25V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
D3Z24BF-7
Zener Diodes D3Z24BF-7
Zener Diodes 400mW 24.25V Zener ZENER DIODE

Zener Diodes 400mW 24.25V Zener ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z24BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z24BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z24BF-7
DIODE ZENER 24.25V 400MW SOD323F

DIODE ZENER 24.25V 400MW SOD323F

Supplier's Site
Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R - 233-D3Z24BF-7 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R
233-D3Z24BF-7
Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R 233-D3Z24BF-7
Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R

Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1032194-D3Z24BF-7 287-D3Z24BF-7 31-D3Z24BF-7CT-ND D3Z24BF-7 D3Z24BF-7 233-D3Z24BF-7
Product Name Diodes - Zener - Single - D3Z24BF-7 24.25V 400MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 24.25V 2% 400mW 2-Pin SOD-323F T/R
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
VZ 24.25 volts 24.25 volts 24.25 volts 24.25 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 400 milliwatts 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data