DIODES Incorporated 19.96V 400MW Zener Diode D3Z20BF-7

Description
DIODE ZENER 19.96V 400MW SOD323F Product overview: D3Z20BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.96V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.96V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z20BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 19.96V 400MW SOD323F Product overview: D3Z20BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.96V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.96V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z20BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.96V 400MW Zener Diode - 287-D3Z20BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.96V 400MW Zener Diode
287-D3Z20BF-7
19.96V 400MW Zener Diode 287-D3Z20BF-7
DIODE ZENER 19.96V 400MW SOD323F Product overview: D3Z20BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.96V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.96V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z20BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 19.96V 400MW SOD323F Product overview: D3Z20BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.96V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.96V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z20BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-D3Z20BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z20BF-7TR-ND
Single Zener Diodes 31-D3Z20BF-7TR-ND
Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z20BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z20BF-7CT-ND
Single Zener Diodes 31-D3Z20BF-7CT-ND
Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z20BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z20BF-7DKR-ND
Single Zener Diodes 31-D3Z20BF-7DKR-ND
Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Zener Diode 19.96V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - D3Z20BF-7 - 1032192-D3Z20BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z20BF-7
1032192-D3Z20BF-7
Diodes - Zener - Single - D3Z20BF-7 1032192-D3Z20BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032192-D3Z20BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 19.96V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032192-D3Z20BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 19.96V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z20BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z20BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z20BF-7
DIODE ZENER 19.96V 400MW SOD323F

DIODE ZENER 19.96V 400MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
D3Z20BF-7
Zener Diodes D3Z20BF-7
Zener Diodes 400mW 19.96V Zener ZENER DIODE

Zener Diodes 400mW 19.96V Zener ZENER DIODE

Buy Now Datasheet
Single Zener Diodes - D3Z20BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z20BF-7
Single Zener Diodes D3Z20BF-7
DIODE ZENER 19.96V 400MW SOD323F

DIODE ZENER 19.96V 400MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z20BF-7 31-D3Z20BF-7TR-ND 1032192-D3Z20BF-7 D3Z20BF-7 D3Z20BF-7 D3Z20BF-7
Product Name 19.96V 400MW Zener Diode Single Zener Diodes Diodes - Zener - Single - D3Z20BF-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 19.96 volts 19.96 volts 19.96 volts 19.96 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data