Manufacturer: Diodes Incorporated
Win Source Part Number: 718185-D3Z16BF-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 16.18V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: D3Z16
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 400mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 50nA at 12V
DIODE ZENER 16.18V 400MW SOD323F Product overview: D3Z16BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.18V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.18V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z16BF-7 can be used for catalog matching and distributor lookup.
Zener Diode 16.18V 400mW ±2% Surface Mount SOD-323F
Zener Diode 16.18V 400mW ±2% Surface Mount SOD-323F
Zener Diode 16.18V 400mW ±2% Surface Mount SOD-323F
DIODE ZENER 16.18V 400MW SOD323F
DIODE ZENER 16.18V 400MW SOD323F
Zener Diodes 400mW 16.18V Zener ZENER DIODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 718185-D3Z16BF-7 | 287-D3Z16BF-7 | 31-D3Z16BF-7CT-ND | D3Z16BF-7 | D3Z16BF-7 | D3Z16BF-7 |
| Product Name | Diodes - Zener - Single - D3Z16BF-7 | 16.18V 400MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| VZ | 16.18 volts | 16.18 volts | 16.18 volts | 16.18 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms | ||
| IR | 5.00E-5 mA | 50 mA | 5.00E-5 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |