Zener Diode 12V 400mW ±2% Surface Mount SOD-323F
Zener Diode 12V 400mW ±2% Surface Mount SOD-323F
Zener Diode 12V 400mW ±2% Surface Mount SOD-323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 1166171-D3Z12BF-7
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±2%
Power - Max: 400mW
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Family Name: D3Z12BF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOD-323F
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 100mA
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): PDZ12B T/R13; PDZ12B T/R7; PDZ12B-AU T/R7;
Introduction Date: September 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
DIODE ZENER 12V 400MW SOD323F Product overview: D3Z12BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z12BF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 400MW SOD323F
DIODE ZENER 12V 400MW SOD323F
Zener Diodes 400mW 11.99V Zener ZENER DIODE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-D3Z12BF-7DKR-ND | 1166171-D3Z12BF-7 | 287-D3Z12BF-7 | D3Z12BF-7 | D3Z12BF-7 | D3Z12BF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - D3Z12BF-7 | 12V 400MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 12 volts | 11.99 volts | 12 volts | 12 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||
| IR | 1.00E-4 mA | 100 mA | 1.00E-4 mA |