DIODES Incorporated Single Zener Diodes D3Z11BF-7

Description
Zener Diode 11V 400mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 11V 400mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-D3Z11BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z11BF-7CT-ND
Single Zener Diodes 31-D3Z11BF-7CT-ND
Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z11BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z11BF-7DKR-ND
Single Zener Diodes 31-D3Z11BF-7DKR-ND
Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z11BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z11BF-7TR-ND
Single Zener Diodes 31-D3Z11BF-7TR-ND
Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Zener Diode 11V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
11V 400MW Zener Diode - 287-D3Z11BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 400MW Zener Diode
287-D3Z11BF-7
11V 400MW Zener Diode 287-D3Z11BF-7
DIODE ZENER 11V 400MW SOD323F Product overview: D3Z11BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z11BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 400MW SOD323F Product overview: D3Z11BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z11BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z11BF-7 - 868029-D3Z11BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z11BF-7
868029-D3Z11BF-7
Diodes - Zener - Single - D3Z11BF-7 868029-D3Z11BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868029-D3Z11BF-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 400 mW ±2% Surface Mount SOD-323F Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Family Name: D3Z11 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 31-D3Z11BF-7TR, -D3Z11BF-7DITR, D3Z11BF-7DITR-ND, D3Z11BF-7DICT-ND, D3Z11BF7, 31-D3Z11BF-7CT, 31-D3Z11BF-7DKR, D3Z11BF-7DICT, -D3Z11BF-7DICT, D3Z11BF-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868029-D3Z11BF-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 400 mW ±2% Surface Mount SOD-323F
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Family Name: D3Z11
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 31-D3Z11BF-7TR, -D3Z11BF-7DITR, D3Z11BF-7DITR-ND, D3Z11BF-7DICT-ND, D3Z11BF7, 31-D3Z11BF-7CT, 31-D3Z11BF-7DKR, D3Z11BF-7DICT, -D3Z11BF-7DICT, D3Z11BF-7DITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z11BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z11BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z11BF-7
DIODE ZENER 11V 400MW SOD323F

DIODE ZENER 11V 400MW SOD323F

Supplier's Site
Single Zener Diodes - D3Z11BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z11BF-7
Single Zener Diodes D3Z11BF-7
DIODE ZENER 11V 400MW SOD323F

DIODE ZENER 11V 400MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-D3Z11BF-7CT-ND 287-D3Z11BF-7 868029-D3Z11BF-7 D3Z11BF-7 D3Z11BF-7
Product Name Single Zener Diodes 11V 400MW Zener Diode Diodes - Zener - Single - D3Z11BF-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data