DIODES Incorporated 10V 400MW Zener Diode D3Z10BF-7

Description
DIODE ZENER 10V 400MW SOD323F Product overview: D3Z10BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z10BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 400MW SOD323F Product overview: D3Z10BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z10BF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 400MW Zener Diode - 287-D3Z10BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 400MW Zener Diode
287-D3Z10BF-7
10V 400MW Zener Diode 287-D3Z10BF-7
DIODE ZENER 10V 400MW SOD323F Product overview: D3Z10BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z10BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 400MW SOD323F Product overview: D3Z10BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z10BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - D3Z10BF-7 - 100743-D3Z10BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z10BF-7
100743-D3Z10BF-7
Diodes - Zener - Single - D3Z10BF-7 100743-D3Z10BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100743-D3Z10BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 10 Ohm Family Name: D3Z10BF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): UDZS10B RRG; UDZS10VB RRG; UDZS10B R9; UDZS10B; Introduction Date: September 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100743-D3Z10BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Family Name: D3Z10BF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): UDZS10B RRG; UDZS10VB RRG; UDZS10B R9; UDZS10B;
Introduction Date: September 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 31-D3Z10BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z10BF-7CT-ND
Single Zener Diodes 31-D3Z10BF-7CT-ND
Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z10BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z10BF-7DKR-ND
Single Zener Diodes 31-D3Z10BF-7DKR-ND
Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z10BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z10BF-7TR-ND
Single Zener Diodes 31-D3Z10BF-7TR-ND
Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Zener Diode 10V 400mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - D3Z10BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z10BF-7
Single Zener Diodes D3Z10BF-7
DIODE ZENER 10V 400MW SOD323F

DIODE ZENER 10V 400MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z10BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z10BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z10BF-7
DIODE ZENER 10V 400MW SOD323F

DIODE ZENER 10V 400MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-D3Z10BF-7 100743-D3Z10BF-7 31-D3Z10BF-7CT-ND D3Z10BF-7 D3Z10BF-7
Product Name 10V 400MW Zener Diode Diodes - Zener - Single - D3Z10BF-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 9.99 volts 10 volts 10 volts 10 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data