TVS DIODE 12VWM 25V X1DFN10062
TVS DIODE 12VWM 25V X1DFN10062
TVS DIODE 12VWM 25V X1DFN10062
DATALINE PROTECTION PP X1-DFN100
DATALINE PROTECTION PP X1-DFN100
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-D12V0X1B2LP-7BTR-ND | D12V0X1B2LP-7B | D12V0X1B2LP-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | X1-DFN1006-2 | |
| VC | 25 volts | 25 volts | |
| VBR | 13 volts | 13 volts |