TVS DIODE 12VWM 26V X2DSN06032
TVS DIODE 12VWM 26V X2DSN06032
TVS DIODE 12VWM 26V X2DSN06032
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0X1B2CSP-7DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 78 watts |
| VC | 26 volts |