23.7V Clamp 13.5A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)
TVS DIODE 12VWM 23.7VC 3DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D12V0S1U3LP20-7DI-ND | D12V0S1U3LP20-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 3-UDFN Exposed Pad | U-DFN2020-3 (Type C) |
| Peak Pulse Power | 4000 watts | 4000 watts |
| VC | 23.7 volts | 23.7 volts |