22V Clamp 55A Ipp Tvs Diode Surface Mount U-DFN1608-2
22V Clamp 55A Ipp Tvs Diode Surface Mount U-DFN1608-2
22V Clamp 55A Ipp Tvs Diode Surface Mount U-DFN1608-2
TVS DIODE 12VWM 22VC U-DFN1608-2
TVS DIODE 12VWM 22VC U-DFN1608-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0S1U2LP1608-7DKR-ND | D12V0S1U2LP1608-7 | D12V0S1U2LP1608-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 2-UFDFN | U-DFN1608-2 | 2-UFDFN |
| VC | 22 volts | 22 volts | 22 volts |
| VBR | 13 volts | 13 volts | 13 volts |