TVS DIODE 12VWM 30VC SOD523
TVS DIODE 12VWM 30VC SOD523
TVS DIODE 12VWM 30VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0M1U2T-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 180 watts |
| VC | 30 volts |