DIODES Incorporated TVS - TVS - Diodes - D12V0M1U2S9-7 D12V0M1U2S9-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801229-D12V0M1U2S9-7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Maximum) Voltage - Breakdown (Min): 13V Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power - Peak Pulse: 100W Power Line Protection: No Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-923 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 25V Capacitance at Frequency: 20pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801229-D12V0M1U2S9-7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Maximum) Voltage - Breakdown (Min): 13V Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power - Peak Pulse: 100W Power Line Protection: No Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-923 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 25V Capacitance at Frequency: 20pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D12V0M1U2S9-7 - 801229-D12V0M1U2S9-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D12V0M1U2S9-7
801229-D12V0M1U2S9-7
TVS - TVS - Diodes - D12V0M1U2S9-7 801229-D12V0M1U2S9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801229-D12V0M1U2S9-7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Maximum) Voltage - Breakdown (Min): 13V Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power - Peak Pulse: 100W Power Line Protection: No Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-923 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 25V Capacitance at Frequency: 20pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 801229-D12V0M1U2S9-7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Maximum)
Voltage - Breakdown (Min): 13V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 100W
Power Line Protection: No
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-923
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 25V
Capacitance at Frequency: 20pF at 1MHz

Buy Now
TVS Diodes - D12V0M1U2S9-7DITR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D12V0M1U2S9-7DICT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D12V0M1U2S9-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Protection Diode - 144-D12V0M1U2S9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D12V0M1U2S9-7
TVS Protection Diode 144-D12V0M1U2S9-7
TVS DIODE 12VWM 25VC SOD923 Product overview: D12V0M1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0M1U2S9-7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC SOD923 Product overview: D12V0M1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0M1U2S9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D12V0M1U2S9-7
TVS DIODE 12VWM 25VC SOD923

TVS DIODE 12VWM 25VC SOD923

Supplier's Site Datasheet
Tvs Diode, Unidir, 12V, 100W, Sod-923 Rohs Compliant Diodes Inc. - 28AK9044 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, 100W, Sod-923 Rohs Compliant Diodes Inc.
28AK9044
Tvs Diode, Unidir, 12V, 100W, Sod-923 Rohs Compliant Diodes Inc. 28AK9044
TVS DIODE, UNIDIR, 12V, 100W, SOD-923 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, 100W, SOD-923 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D12V0M1U2S9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D12V0M1U2S9-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D12V0M1U2S9-7
TVS DIODE 12VWM 25VC SOD923

TVS DIODE 12VWM 25VC SOD923

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D12V0M1U2S9-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D12V0M1U2S9-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D12V0M1U2S9-7
4A@8/20us 100W 25V 13V 12V@Max SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

4A@8/20us 100W 25V 13V 12V@Max SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 801229-D12V0M1U2S9-7 D12V0M1U2S9-7DITR-ND 144-D12V0M1U2S9-7 D12V0M1U2S9-7 28AK9044 D12V0M1U2S9-7 D12V0M1U2S9-7
Product Name TVS - TVS - Diodes - D12V0M1U2S9-7 TVS Diodes TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 12V, 100W, Sod-923 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts 100 watts 100 watts
VC 25 volts 25 volts 25 volts 25 volts 25 volts
VBR 13 volts 13 volts 13 volts 13 volts 13 volts
CT 20 pF
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data