DIODES Incorporated TVS - TVS - Diodes - D12V0L1B2LP-7B D12V0L1B2LP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032008-D12V0L1B2LP- 7B Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 10pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X1-DFN1006-2 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032008-D12V0L1B2LP- 7B Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 10pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X1-DFN1006-2 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D12V0L1B2LP-7B - 1032008-D12V0L1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D12V0L1B2LP-7B
1032008-D12V0L1B2LP-7B
TVS - TVS - Diodes - D12V0L1B2LP-7B 1032008-D12V0L1B2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1032008-D12V0L1B2LP- 7B Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 10pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X1-DFN1006-2 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032008-D12V0L1B2LP-7B
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X1-DFN1006-2
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - D12V0L1B2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D12V0L1B2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D12V0L1B2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D12V0L1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D12V0L1B2LP-7B
TVS Protection Diode 144-D12V0L1B2LP-7B
TVS DIODE 12VWM 25VC DFN1006-2 Product overview: D12V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0L1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC DFN1006-2 Product overview: D12V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0L1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 12V, 100W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9043 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, 100W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9043
Tvs Diode, Bidir, 12V, 100W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9043
TVS DIODE, BIDIR, 12V, 100W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 12V, 100W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D12V0L1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D12V0L1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D12V0L1B2LP-7B
TVS DIODE 12VWM 25VC DFN1006-2

TVS DIODE 12VWM 25VC DFN1006-2

Supplier's Site
TVS Diodes D12V0L1B2LP-7B
TVS DIODE 12VWM 25VC DFN1006-2

TVS DIODE 12VWM 25VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032008-D12V0L1B2LP-7B D12V0L1B2LP-7BDICT-ND 144-D12V0L1B2LP-7B 28AK9043 D12V0L1B2LP-7B D12V0L1B2LP-7B
Product Name TVS - TVS - Diodes - D12V0L1B2LP-7B TVS Diodes TVS Protection Diode Tvs Diode, Bidir, 12V, 100W, X1-Dfn1006 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package X1-DFN1006-2 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric)
VWM 12 volts
IPPM 4 amps
VC 25 volts 25 volts 25 volts 25 volts
VBR 13 volts 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data