TVS DIODE 12VWM 17VC X1DFN10062
TVS DIODE 12VWM 17VC X1DFN10062
TVS DIODE 12VWM 17VC X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0HA1U2SLP-7BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-XDFN |
| Peak Pulse Power | 630 watts |
| VC | 17 volts |