TVS DIODE 12VWM 20V X1DFN10062
SURGE PROTECTION PP X1-DFN1006-2
SURGE PROTECTION PP X1-DFN1006-2
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0HA1U2LP-7BTR-ND | D12V0HA1U2LP-7B | D12V0HA1U2LP-7B |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | X1-DFN1006-2 | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 20 volts | 20 volts |