TVS DIODE 12VWM 24VC SOD323
SURGE PROTECTION PP SOD323 T&R 3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D12V0H1U2WSQ-7TR-ND | D12V0H1U2WSQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 24 volts | 24 volts |