DIODES Incorporated TVS - TVS - Diodes - D12V0H1U2WS-7 D12V0H1U2WS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032007-D12V0H1U2WS- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032007-D12V0H1U2WS- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D12V0H1U2WS-7 - 1032007-D12V0H1U2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D12V0H1U2WS-7
1032007-D12V0H1U2WS-7
TVS - TVS - Diodes - D12V0H1U2WS-7 1032007-D12V0H1U2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032007-D12V0H1U2WS- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032007-D12V0H1U2WS-7
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 180pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
TVS Diodes - D12V0H1U2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D12V0H1U2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D12V0H1U2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-D12V0H1U2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D12V0H1U2WS-7
TVS Protection Diode 144-D12V0H1U2WS-7
TVS DIODE 12VWM 24VC SOD323 Product overview: D12V0H1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0H1U2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 24VC SOD323 Product overview: D12V0H1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0H1U2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D12V0H1U2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D12V0H1U2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D12V0H1U2WS-7
TVS DIODE 12VWM 24VC SOD323

TVS DIODE 12VWM 24VC SOD323

Supplier's Site
Tvs Diode, Unidir, 12V, 600W, Sod-323 Rohs Compliant Diodes Inc. - 28AK9042 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, 600W, Sod-323 Rohs Compliant Diodes Inc.
28AK9042
Tvs Diode, Unidir, 12V, 600W, Sod-323 Rohs Compliant Diodes Inc. 28AK9042
TVS DIODE, UNIDIR, 12V, 600W, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, 600W, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes D12V0H1U2WS-7
TVS DIODE 12VWM 24VC SOD323

TVS DIODE 12VWM 24VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032007-D12V0H1U2WS-7 D12V0H1U2WS-7DICT-ND 144-D12V0H1U2WS-7 D12V0H1U2WS-7 28AK9042 D12V0H1U2WS-7
Product Name TVS - TVS - Diodes - D12V0H1U2WS-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 12V, 600W, Sod-323 Rohs Compliant Diodes Inc. TVS Diodes
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
VWM 12 volts
IPPM 25 amps
VC 24 volts 24 volts 24 volts 24 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data