DIODES Incorporated TVS - TVS - Diodes - D12V0H1U2LP-7B D12V0H1U2LP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867972-D12V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D12V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D12V0H1U2LP-7BDITR, D12V0H1U2LP-7BDICT, D12V0H1U2LP-7BDIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867972-D12V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D12V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D12V0H1U2LP-7BDITR, D12V0H1U2LP-7BDICT, D12V0H1U2LP-7BDIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D12V0H1U2LP-7B is a unidirectional transient voltage suppressor (TVS) diode designed for protecting sensitive electronic components from electrostatic discharge (ESD). It features a low profile package with a maximum height of 0.53mm and a compact footprint of 1.1mm x 0.7mm, making it suitable for portable electronics such as cellular phones, digital cameras, and computers. This device offers a reverse working voltage of 12.0V and a reverse breakdown voltage of 13.3V, with a peak pulse current rating of 13A and a peak pulse power dissipation of 300W. It provides ESD protection compliant with IEC 61000-4-2 standards, rated for ±30kV contact and air discharge. The input capacitance is low at 80pF, which is beneficial for high-speed applications. The D12V0H1U2LP-7B is fully RoHS compliant and halogen-free, ensuring it meets environmental regulations. It is packaged in a tape and reel format, with 10,000 units per reel, facilitating automated assembly processes. The device is suitable for a variety of applications requiring robust ESD protection in compact designs.

Datasheet Summary
Powered by GS/AI

The D12V0H1U2LP-7B is a unidirectional transient voltage suppressor (TVS) diode designed for protecting sensitive electronic components from electrostatic discharge (ESD). It features a low profile package with a maximum height of 0.53mm and a compact footprint of 1.1mm x 0.7mm, making it suitable for portable electronics such as cellular phones, digital cameras, and computers. This device offers a reverse working voltage of 12.0V and a reverse breakdown voltage of 13.3V, with a peak pulse current rating of 13A and a peak pulse power dissipation of 300W. It provides ESD protection compliant with IEC 61000-4-2 standards, rated for ±30kV contact and air discharge. The input capacitance is low at 80pF, which is beneficial for high-speed applications. The D12V0H1U2LP-7B is fully RoHS compliant and halogen-free, ensuring it meets environmental regulations. It is packaged in a tape and reel format, with 10,000 units per reel, facilitating automated assembly processes. The device is suitable for a variety of applications requiring robust ESD protection in compact designs.

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D12V0H1U2LP-7B - 867972-D12V0H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D12V0H1U2LP-7B
867972-D12V0H1U2LP-7B
TVS - TVS - Diodes - D12V0H1U2LP-7B 867972-D12V0H1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 867972-D12V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D12V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D12V0H1U2LP-7BDITR, D12V0H1U2LP-7BDICT, D12V0H1U2LP-7BDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 867972-D12V0H1U2LP-7B
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D12V0
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D12V0H1U2LP-7BDITR, D12V0H1U2LP-7BDICT, D12V0H1U2LP-7BDIDKR

Buy Now Datasheet
TVS Diodes - D12V0H1U2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D12V0H1U2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D12V0H1U2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

23V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D12V0H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D12V0H1U2LP-7B
TVS Protection Diode 144-D12V0H1U2LP-7B
TVS DIODE 12VWM 23VC DFN1006-2 Product overview: D12V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 23VC DFN1006-2 Product overview: D12V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D12V0H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D12V0H1U2LP-7B
TVS DIODE 12VWM 23VC DFN1006-2

TVS DIODE 12VWM 23VC DFN1006-2

Supplier's Site Datasheet
Tvs Diode, Unidir, 12V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9040 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9040
Tvs Diode, Unidir, 12V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9040
TVS DIODE, UNIDIR, 12V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D12V0H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D12V0H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D12V0H1U2LP-7B
TVS DIODE 12VWM 23VC DFN1006-2

TVS DIODE 12VWM 23VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 867972-D12V0H1U2LP-7B D12V0H1U2LP-7BDICT-ND 144-D12V0H1U2LP-7B D12V0H1U2LP-7B 28AK9040 D12V0H1U2LP-7B
Product Name TVS - TVS - Diodes - D12V0H1U2LP-7B TVS Diodes TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 12V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package X1-DFN1006-2 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 23 volts 23 volts 23 volts
Unlock Full Specs
to access all available technical data