10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1031996-D1213A-04V-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Family Name: D1213A-04V
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Alternative Parts (Cross-Reference): TPD4E001DRL; TPD4E001DRLR; DSILC6-4P6;
Introduction Date: November 13, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
TVS DIODE 3.3VWM 10VC SOT563 Product overview: D1213A-04V-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-04V-7 can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10VC SOT563
TVS DIODE 3.3VWM 10VC SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D1213A-04V-7DKR-ND | 1031996-D1213A-04V-7 | 144-D1213A-04V-7 | D1213A-04V-7 | D1213A-04V-7 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - D1213A-04V-7 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT-563, SOT-666 | SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563 |
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| IFSM | 5 amps |