DIODES Incorporated TVS Diodes D1213A-02WL-7

Description
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Request a Quote Datasheet
Description
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D1213A-02WL-7DICT-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - D1213A-02WL-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - D1213A-02WL-7DITR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D1213A-02WL-7
TVS Protection Diode 144-D1213A-02WL-7
TVS DIODE 3.3VWM 10VC SOT323 Product overview: D1213A-02WL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-02WL-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC SOT323 Product overview: D1213A-02WL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-02WL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D1213A-02WL-7 - 1031995-D1213A-02WL-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D1213A-02WL-7
1031995-D1213A-02WL-7
TVS - TVS - Diodes - D1213A-02WL-7 1031995-D1213A-02WL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1031995-D1213A-02WL- 7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-323 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1031995-D1213A-02WL-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes D1213A-02WL-7
TVS DIODE 3.3VWM 10VC SOT323

TVS DIODE 3.3VWM 10VC SOT323

Supplier's Site Datasheet
TVS DIODE 3.3V 2CH UNI SOT323 - 233-D1213A-02WL-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3V 2CH UNI SOT323
233-D1213A-02WL-7
TVS DIODE 3.3V 2CH UNI SOT323 233-D1213A-02WL-7
TVS DIODE 3.3V 2CH UNI SOT323

TVS DIODE 3.3V 2CH UNI SOT323

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D1213A-02WL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D1213A-02WL-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D1213A-02WL-7
TVS DIODE 3.3VWM 10VC SOT323

TVS DIODE 3.3VWM 10VC SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D1213A-02WL-7DICT-ND 144-D1213A-02WL-7 1031995-D1213A-02WL-7 D1213A-02WL-7 233-D1213A-02WL-7 D1213A-02WL-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D1213A-02WL-7 TVS Diodes TVS DIODE 3.3V 2CH UNI SOT323 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
VC 10 volts 10 volts 10 volts 10 volts 10 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data