DIODES Incorporated TVS - TVS - Diodes - D1213A-02SOL-7 D1213A-02SOL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1031993-D1213A-02SOL -7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1031993-D1213A-02SOL -7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D1213A-02SOL-7 - 1031993-D1213A-02SOL-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D1213A-02SOL-7
1031993-D1213A-02SOL-7
TVS - TVS - Diodes - D1213A-02SOL-7 1031993-D1213A-02SOL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1031993-D1213A-02SOL -7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1031993-D1213A-02SOL-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - D1213A-02SOL-7DITR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D1213A-02SOL-7DICT-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D1213A-02SOL-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-D1213A-02SOL-7
SOT23 TVS Protection Diode 144-D1213A-02SOL-7
TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-02SOL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-02SOL-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-02SOL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-02SOL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D1213A-02SOL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D1213A-02SOL-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D1213A-02SOL-7
TVS DIODE 3.3VWM 10VC SOT23

TVS DIODE 3.3VWM 10VC SOT23

Supplier's Site
TVS Diodes D1213A-02SOL-7
TVS DIODE 3.3VWM 10VC SOT23

TVS DIODE 3.3VWM 10VC SOT23

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3830
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3830
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D1213A-02SOL-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D1213A-02SOL-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D1213A-02SOL-7
5A@8/20us 10V 6V Unidirectional 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 10V 6V Unidirectional 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1031993-D1213A-02SOL-7 D1213A-02SOL-7DITR-ND 144-D1213A-02SOL-7 D1213A-02SOL-7 D1213A-02SOL-7 07AH3830 D1213A-02SOL-7
Product Name TVS - TVS - Diodes - D1213A-02SOL-7 TVS Diodes SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
VWM 3.3 volts
IPPM 1 amps 5 amps
VC 10 volts 10 volts 10 volts 10 volts 10 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data