TVS DIODE 3.3VWM 10VC SOD323 Product overview: D1213A-01WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01WS-7 can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3.3VWM 10VC SOD323
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 1 Ch TVS Diode Array 3.3V 5.0A 250mW
TVS DIODE 3.3VWM 10VC SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-D1213A-01WS-7 | D1213A-01WS-7DICT-ND | D1213A-01WS-7 | 07AH3829 | D1213A-01WS-7 | D1213A-01WS-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |