DIODES Incorporated SOT23 TVS Protection Diode D1213A-01SO-7

Description
TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-01SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01SO-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-01SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01SO-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 TVS Protection Diode
144-D1213A-01SO-7
SOT23 TVS Protection Diode 144-D1213A-01SO-7
TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-01SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC SOT23 Product overview: D1213A-01SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D1213A-01SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D1213A-01SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D1213A-01SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - D1213A-01SO-7 - 772238-D1213A-01SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D1213A-01SO-7
772238-D1213A-01SO-7
TVS - TVS - Diodes - D1213A-01SO-7 772238-D1213A-01SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 772238-D1213A-01SO-7 Series: Automotive, AEC-Q101 Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: Yes Family Name: D1213A-01SO Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: SOT-23 Maximum Clamping Voltage: 10V (Typ) Alternative Parts (Cross-Reference): ESD5V3U1U02LSE6327XT SA1; ESD5V3U1U02LSE6327XT ; PESD5V0C1USF; PJSD05CW_R1_00001; Introduction Date: May 21, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 772238-D1213A-01SO-7
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: Yes
Family Name: D1213A-01SO
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: SOT-23
Maximum Clamping Voltage: 10V (Typ)
Alternative Parts (Cross-Reference): ESD5V3U1U02LSE6327XTSA1; ESD5V3U1U02LSE6327XT; PESD5V0C1USF; PJSD05CW_R1_00001;
Introduction Date: May 21, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes D1213A-01SO-7
TVS DIODE 3.3VWM 10VC SOT23

TVS DIODE 3.3VWM 10VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D1213A-01SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D1213A-01SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D1213A-01SO-7
TVS DIODE 3.3VWM 10VC SOT23

TVS DIODE 3.3VWM 10VC SOT23

Supplier's Site
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3827 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3827
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3827
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-D1213A-01SO-7 D1213A-01SO-7DITR-ND 772238-D1213A-01SO-7 D1213A-01SO-7 D1213A-01SO-7 07AH3827
Product Name SOT23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D1213A-01SO-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data