Win Source Part Number: 965917-D1213A-01LPQ-
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 10V
Power Line Protection: No
Capacitance @ Frequency: 0.85pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D1213A-01LPQ-7BD1213
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D1213A-01LPQ-7B-ND,3
Base Product Number: D1213
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
TVS DIODE 3.3VWM 10VC DFN1006-2 Product overview: D1213A-01LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01LPQ-7B can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10VC DFN1006-2
TVS DIODE 3.3VWM 10VC DFN1006-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 965917-D1213A-01LPQ-7B | 31-D1213A-01LPQ-7BDKR-ND | 144-D1213A-01LPQ-7B | D1213A-01LPQ-7B | D1213A-01LPQ-7B |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | Tape & Reel (TR) | X1-DFN1006-2 | 0402 (1006 Metric) |
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| CT | 0.8500 pF | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |