10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
TVS DIODE 3.3VWM 10VC DFN1006-2 Product overview: D1213A-01LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D1213A-01LP-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1031988-D1213A-01LP-
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X1-DFN1006-2
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3.3VWM 10VC DFN1006-2
TVS DIODE 3.3VWM 10VC DFN1006-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D1213A-01LP-7BDICT-ND | 144-D1213A-01LP-7B | 1031988-D1213A-01LP-7B | D1213A-01LP-7B | D1213A-01LP-7B |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - D1213A-01LP-7B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | X1-DFN1006-2 | X1-DFN1006-2 | 0402 (1006 Metric) |
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| IFSM | 5 amps |