TVS DIODE 10VWM 18.1V UDFN20203
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D10V0S1U3LP20-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-UDFN Exposed Pad |
| Peak Pulse Power | 320 watts |
| VC | 18.1 volts |