DIODES Incorporated Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D10V0H1U2LP-7B

Description
Win Source Part Number: 1362256-D10V0H1U2LP- 7B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Base Product Number: D10V0 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 10V (Max) Voltage - Breakdown (Min): 11.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Unidirectional Channels: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1362256-D10V0H1U2LP- 7B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Base Product Number: D10V0 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 10V (Max) Voltage - Breakdown (Min): 11.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Unidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362256-D10V0H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362256-D10V0H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362256-D10V0H1U2LP-7B
Win Source Part Number: 1362256-D10V0H1U2LP- 7B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Base Product Number: D10V0 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 10V (Max) Voltage - Breakdown (Min): 11.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362256-D10V0H1U2LP-7B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Base Product Number: D10V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 10V (Max)
Voltage - Breakdown (Min): 11.5V
Voltage - Clamping (Max) @ Ipp: 20V
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - 31-D10V0H1U2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 10VWM 20V X1DFN10062

TVS DIODE 10VWM 20V X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D10V0H1U2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D10V0H1U2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 10VWM 20V X1DFN10062

TVS DIODE 10VWM 20V X1DFN10062

Buy Now Datasheet
TVS Protection Diode - 144-D10V0H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D10V0H1U2LP-7B
TVS Protection Diode 144-D10V0H1U2LP-7B
TVS DIODE 10VWM 20VC DFN1006-2 Product overview: D10V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D10V0H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 20VC DFN1006-2 Product overview: D10V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D10V0H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D10V0H1U2LP-7B
TVS DIODE 10VWM 20VC DFN1006-2

TVS DIODE 10VWM 20VC DFN1006-2

Supplier's Site Datasheet
Tvs Diode, Unidir, 10V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9039 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 10V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9039
Tvs Diode, Unidir, 10V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9039
TVS DIODE, UNIDIR, 10V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 10V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D10V0H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D10V0H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D10V0H1U2LP-7B
TVS DIODE 10VWM 20VC DFN1006-2

TVS DIODE 10VWM 20VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362256-D10V0H1U2LP-7B 31-D10V0H1U2LP-7BDKR-ND 144-D10V0H1U2LP-7B D10V0H1U2LP-7B 28AK9039 D10V0H1U2LP-7B
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 10V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
VC 20 volts 20 volts 20 volts 20 volts
VBR 11.5 volts 11.5 volts 11.5 volts 11.5 volts
CT 100 pF
Unlock Full Specs
to access all available technical data