TRANS ARRAY PNP/N-CH 40V SOT363 Product overview: CTA2P1N-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CTA2P1N-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 013416-CTA2P1N-7-F
Packaging: Reel - TR
Voltage Rating: 40V PNP, 60V N-Channel
Current Rating: 600mA PNP, 115mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP, N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS ARRAY PNP/N-CH 40V SOT363
Bipolar Transistors - BJT PNP-TRANS N-CH MFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 294-CTA2P1N-7-F | 013416-CTA2P1N-7-F | CTA2P1N-7-F | CTA2P1N-7-F |
| Product Name | 40V Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - CTA2P1N-7-F | Discrete Semiconductor Products - Transistors - Special Purpose | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; N-Channel; PNP, N-Channel |