DIODES Incorporated 60V Bipolar Transistor CTA2N1P-7-F

Description
TRANS ARRAY NPN/P-CH 60V SOT363 Product overview: CTA2N1P-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CTA2N1P-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS ARRAY NPN/P-CH 60V SOT363 Product overview: CTA2N1P-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CTA2N1P-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V Bipolar Transistor
294-CTA2N1P-7-F
60V Bipolar Transistor 294-CTA2N1P-7-F
TRANS ARRAY NPN/P-CH 60V SOT363 Product overview: CTA2N1P-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CTA2N1P-7-F can be used for catalog matching and distributor lookup.

TRANS ARRAY NPN/P-CH 60V SOT363 Product overview: CTA2N1P-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-CTA2N1P-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - CTA2N1P-7-F - 013415-CTA2N1P-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - CTA2N1P-7-F
013415-CTA2N1P-7-F
TRANSISTORS - Transistors - Special Purpose - CTA2N1P-7-F 013415-CTA2N1P-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 013415-CTA2N1P-7-F Packaging: Reel - TR Voltage Rating: 40V NPN, 50V P-Channel Current Rating: 600mA NPN, 130mA P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013415-CTA2N1P-7-F
Packaging: Reel - TR
Voltage Rating: 40V NPN, 50V P-Channel
Current Rating: 600mA NPN, 130mA P-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, P-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CTA2N1P-7-F
Bipolar Transistors - BJT CTA2N1P-7-F
Bipolar Transistors - BJT NPN-TRANS P-CH MFET

Bipolar Transistors - BJT NPN-TRANS P-CH MFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - CTA2N1P-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
CTA2N1P-7-F
Discrete Semiconductor Products - Transistors - Special Purpose CTA2N1P-7-F
TRANS ARRAY NPN/P-CH 60V SOT363

TRANS ARRAY NPN/P-CH 60V SOT363

Supplier's Site
Special Purpose - CTA2N1P-7-F - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
CTA2N1P-7-F
Special Purpose CTA2N1P-7-F
TRANS ARRAY NPN/P-CH 60V SOT363

TRANS ARRAY NPN/P-CH 60V SOT363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 294-CTA2N1P-7-F 013415-CTA2N1P-7-F CTA2N1P-7-F CTA2N1P-7-F CTA2N1P-7-F
Product Name 60V Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - CTA2N1P-7-F Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Special Purpose Special Purpose
Package Type Tape & Reel (TR) SOT3; SOT-363 SOT-363 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

45V 1A Bipolar Transistor - 276-BCP5416H6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BPN/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details