DIODES Incorporated 9.1V 200MW Zener Diode BZX84C9V1W-7

Description
DIODE ZENER 9.1V 200MW SOT323 Product overview: BZX84C9V1W-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 200MW SOT323 Product overview: BZX84C9V1W-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.1V 200MW Zener Diode
287-BZX84C9V1W-7
9.1V 200MW Zener Diode 287-BZX84C9V1W-7
DIODE ZENER 9.1V 200MW SOT323 Product overview: BZX84C9V1W-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1W-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 200MW SOT323 Product overview: BZX84C9V1W-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C9V1W-7 - 914052-BZX84C9V1W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C9V1W-7
914052-BZX84C9V1W-7
Diodes - Zener - Single - BZX84C9V1W-7 914052-BZX84C9V1W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 914052-BZX84C9V1W-7 Operating Temperature Range: -65°C ~ 125°C Features: Zener Diode 9.1 V 200 mW ±6% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZX84C9V1 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C9V1WDITR, BZX84C9V1W, BZX84C9V1WCT-ND, BZX84C9V1WTR-ND, BZX84C9V1WTR, BZX84C9V1WCT, BZX84C9V1WDICT, BZX84C9V1W7

Manufacturer: Diodes Incorporated
Win Source Part Number: 914052-BZX84C9V1W-7
Operating Temperature Range: -65°C ~ 125°C
Features: Zener Diode 9.1 V 200 mW ±6% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZX84C9V1
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C9V1WDITR, BZX84C9V1W, BZX84C9V1WCT-ND, BZX84C9V1WTR-ND, BZX84C9V1WTR, BZX84C9V1WCT, BZX84C9V1WDICT, BZX84C9V1W7

Buy Now Datasheet
Single Zener Diodes - BZX84C9V1WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1WDITR-ND
Single Zener Diodes BZX84C9V1WDITR-ND
Zener Diode 9.1V 200mW ±6% Surface Mount SOT-323

Zener Diode 9.1V 200mW ±6% Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1W-7
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1W-7
DIODE ZENER 9.1V 200MW SOT323

DIODE ZENER 9.1V 200MW SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84C9V1W-7 914052-BZX84C9V1W-7 BZX84C9V1WDITR-ND BZX84C9V1W-7
Product Name 9.1V 200MW Zener Diode Diodes - Zener - Single - BZX84C9V1W-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SOT-323
ZZT 15 ohms 15 ohms
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data