DIODES Incorporated Zener Diode Arrays BZX84C9V1S-7-F

Description
Zener Diode Array 2 Independent 9.1V 200mW ±6% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 9.1V 200mW ±6% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - BZX84C9V1S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C9V1S-FDITR-ND
Zener Diode Arrays BZX84C9V1S-FDITR-ND
Zener Diode Array 2 Independent 9.1V 200mW ±6% SOT-363

Zener Diode Array 2 Independent 9.1V 200mW ±6% SOT-363

Buy Now Datasheet
Singapore, Singapore
9.1V Zener Diode
295-BZX84C9V1S-7-F
9.1V Zener Diode 295-BZX84C9V1S-7-F
DIODE ZENER ARRAY 9.1V SOT363 Product overview: BZX84C9V1S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C9V1S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 9.1V SOT363 Product overview: BZX84C9V1S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C9V1S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C9V1S-7-F - 1026791-BZX84C9V1S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C9V1S-7-F
1026791-BZX84C9V1S-7-F
Diodes - Zener - Arrays - BZX84C9V1S-7-F 1026791-BZX84C9V1S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026791-BZX84C9V1S-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026791-BZX84C9V1S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C9V1S-7-F
Zener Diodes BZX84C9V1S-7-F
Zener Diodes 200mW 9.1V Zener

Zener Diodes 200mW 9.1V Zener

Buy Now Datasheet
Zener Diode Arrays - BZX84C9V1S-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C9V1S-7-F
Zener Diode Arrays BZX84C9V1S-7-F
DIODE ZENER ARRAY 9.1V SOT363

DIODE ZENER ARRAY 9.1V SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1S-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1S-7-F
DIODE ZENER ARRAY 9.1V SOT363

DIODE ZENER ARRAY 9.1V SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number BZX84C9V1S-FDITR-ND 295-BZX84C9V1S-7-F 1026791-BZX84C9V1S-7-F BZX84C9V1S-7-F BZX84C9V1S-7-F BZX84C9V1S-7-F
Product Name Zener Diode Arrays 9.1V Zener Diode Diodes - Zener - Arrays - BZX84C9V1S-7-F Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data