DIODES Incorporated Diodes - Zener - Single - BZX84C7V5W-7-F BZX84C7V5W-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026782-BZX84C7V5W-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026782-BZX84C7V5W-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C7V5W-7-F - 1026782-BZX84C7V5W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C7V5W-7-F
1026782-BZX84C7V5W-7-F
Diodes - Zener - Single - BZX84C7V5W-7-F 1026782-BZX84C7V5W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026782-BZX84C7V5W-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026782-BZX84C7V5W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
7.5V 200MW Zener Diode
287-BZX84C7V5W-7-F
7.5V 200MW Zener Diode 287-BZX84C7V5W-7-F
DIODE ZENER 7.5V 200MW SOT323 Product overview: BZX84C7V5W-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5W-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 200MW SOT323 Product overview: BZX84C7V5W-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZX84C7V5W-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C7V5W-7-FCT-ND
Single Zener Diodes 31-BZX84C7V5W-7-FCT-ND
DIODE ZENER 7.5V 200MW SOT323

DIODE ZENER 7.5V 200MW SOT323

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C7V5W-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C7V5W-7-FDKR-ND
Single Zener Diodes 31-BZX84C7V5W-7-FDKR-ND
DIODE ZENER 7.5V 200MW SOT323

DIODE ZENER 7.5V 200MW SOT323

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C7V5W-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C7V5W-7-FTR-ND
Single Zener Diodes 31-BZX84C7V5W-7-FTR-ND
Zener Diode 7.5V 200mW ±6.04% Surface Mount SOT-323

Zener Diode 7.5V 200mW ±6.04% Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C7V5W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C7V5W-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C7V5W-7-F
DIODE ZENER 7.5V 200MW SOT323

DIODE ZENER 7.5V 200MW SOT323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C7V5W-7-F
Zener Diodes BZX84C7V5W-7-F
Zener Diodes 200mW 7.5V Zener

Zener Diodes 200mW 7.5V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1026782-BZX84C7V5W-7-F 287-BZX84C7V5W-7-F 31-BZX84C7V5W-7-FCT-ND BZX84C7V5W-7-F BZX84C7V5W-7-F
Product Name Diodes - Zener - Single - BZX84C7V5W-7-F 7.5V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOT323; SOT-323 Tape & Reel (TR) SOT323; SOT-323 SOT-323
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data